Murata Electronics Ceramic Capacitors GRM42A5C3F150JW01L

Description
15pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
15pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6548-2-ND
Ceramic Capacitors 490-6548-2-ND
15pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM42A5C3F150JW01L - 919868-GRM42A5C3F150JW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42A5C3F150JW01L
919868-GRM42A5C3F150JW01L
Ceramic Capacitors - GRM42A5C3F150JW01L 919868-GRM42A5C3F150JW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919868-GRM42A5C3F150 JW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: Reel - TR Package: 1808 (4520 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Family Name: GRM42A5C3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-6548-1, 490-6548-2, GRM42A5C3F150JW01L-N D, 490-6548-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919868-GRM42A5C3F150JW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: Reel - TR
Package: 1808 (4520 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Family Name: GRM42A5C3F
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-6548-1, 490-6548-2, GRM42A5C3F150JW01L-ND, 490-6548-6

Buy Now Datasheet
Singapore, Singapore
15PF 3.15KV Capacitor
60-GRM42A5C3F150JW01L
15PF 3.15KV Capacitor 60-GRM42A5C3F150JW01L
CAP CER 15PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F150JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F150JW01 L can be used for catalog matching and distributor lookup.

CAP CER 15PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F150JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F150JW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-6548-2-ND 919868-GRM42A5C3F150JW01L 60-GRM42A5C3F150JW01L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM42A5C3F150JW01L 15PF 3.15KV Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details