Murata Electronics 12PF 3.15KV Capacitor GRM42A5C3F120JW01L

Description
CAP CER 12PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F120JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F120JW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F120JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F120JW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 3.15KV Capacitor
60-GRM42A5C3F120JW01L
12PF 3.15KV Capacitor 60-GRM42A5C3F120JW01L
CAP CER 12PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F120JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F120JW01 L can be used for catalog matching and distributor lookup.

CAP CER 12PF 3.15KV C0G/NP0 1808 Product overview: GRM42A5C3F120JW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42A5C3F120JW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM42A5C3F120JW01L - 919867-GRM42A5C3F120JW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42A5C3F120JW01L
919867-GRM42A5C3F120JW01L
Ceramic Capacitors - GRM42A5C3F120JW01L 919867-GRM42A5C3F120JW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919867-GRM42A5C3F120 JW01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM42A5C3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11662-6, GRM42A5C3F120JW01L-N D, 490-11662-2, 490-11662-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919867-GRM42A5C3F120JW01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM42A5C3F
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11662-6, GRM42A5C3F120JW01L-ND, 490-11662-2, 490-11662-1

Buy Now Datasheet
Ceramic Capacitors - 490-11662-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11662-1-ND
Ceramic Capacitors 490-11662-1-ND
12pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

12pF ±5% 3150V (3.15kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM42A5C3F120JW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM42A5C3F120JW01L
Ceramic Capacitors GRM42A5C3F120JW01L
CAP CER 12PF 3.15KV C0G/NP0 1808

CAP CER 12PF 3.15KV C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM42A5C3F120JW01L 919867-GRM42A5C3F120JW01L 490-11662-1-ND GRM42A5C3F120JW01L
Product Name 12PF 3.15KV Capacitor Ceramic Capacitors - GRM42A5C3F120JW01L Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details