Murata Electronics Ceramic Capacitors - GRM42-2X5R106K010AL GRM42-2X5R106K010AL

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061117-GRM42-2X5R10 6K010AL Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): GRM42-2X5R106K010ALG RM42-2X5R106K010AL.; GRM422X5R106K010AL; GRM422X5R106K010AL.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061117-GRM42-2X5R10 6K010AL Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): GRM42-2X5R106K010ALG RM42-2X5R106K010AL.; GRM422X5R106K010AL; GRM422X5R106K010AL.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM42-2X5R106K010AL - 1061117-GRM42-2X5R106K010AL - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM42-2X5R106K010AL
1061117-GRM42-2X5R106K010AL
Ceramic Capacitors - GRM42-2X5R106K010AL 1061117-GRM42-2X5R106K010AL
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061117-GRM42-2X5R10 6K010AL Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): GRM42-2X5R106K010ALG RM42-2X5R106K010AL.; GRM422X5R106K010AL; GRM422X5R106K010AL.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061117-GRM42-2X5R106K010AL
Categories: Ceramic Capacitors
Alternative Parts (Cross-Reference): GRM42-2X5R106K010ALGRM42-2X5R106K010AL.; GRM422X5R106K010AL; GRM422X5R106K010AL.;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
10UF 10V Capacitor
60-GRM42-2X5R106K010AL
10UF 10V Capacitor 60-GRM42-2X5R106K010AL
Cap SMT Cer 10UF 10V 10% 1210 T/r PICK#17984 Product overview: GRM42-2X5R106K010AL from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42-2X5R106K010 AL can be used for catalog matching and distributor lookup.

Cap SMT Cer 10UF 10V 10% 1210 T/r PICK#17984 Product overview: GRM42-2X5R106K010AL from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM42-2X5R106K010AL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061117-GRM42-2X5R106K010AL 60-GRM42-2X5R106K010AL
Product Name Ceramic Capacitors - GRM42-2X5R106K010AL 10UF 10V Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details