Murata Electronics Custom Parts - Custom Parts (E - I) - GRM40T2H5R6D050AL GRM40T2H5R6D050AL

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135196-GRM40T2H5R6D 050AL Capacitance: 5.6 pF Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135196-GRM40T2H5R6D 050AL Capacitance: 5.6 pF Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM40T2H5R6D050AL - 1135196-GRM40T2H5R6D050AL - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM40T2H5R6D050AL
1135196-GRM40T2H5R6D050AL
Custom Parts - Custom Parts (E - I) - GRM40T2H5R6D050AL 1135196-GRM40T2H5R6D050AL
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135196-GRM40T2H5R6D 050AL Capacitance: 5.6 pF Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135196-GRM40T2H5R6D050AL
Capacitance: 5.6 pF
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1135196-GRM40T2H5R6D050AL
Product Name Custom Parts - Custom Parts (E - I) - GRM40T2H5R6D050AL
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details