Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1138539-GRM40B104K25
Capacitance: 100 nF
Tolerance: 10 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1138539-GRM40B104K25 |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM40B104K25 |