Murata Power Solutions Ceramic Capacitors GRM32RR61E475KA12L

Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7218-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7218-6-ND
Ceramic Capacitors 490-7218-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7218-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7218-1-ND
Ceramic Capacitors 490-7218-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7218-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7218-2-ND
Ceramic Capacitors 490-7218-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32RR61E475KA12L - 872977-GRM32RR61E475KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32RR61E475KA12L
872977-GRM32RR61E475KA12L
Ceramic Capacitors - GRM32RR61E475KA12L 872977-GRM32RR61E475KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 872977-GRM32RR61E475 KA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM32RR61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-7218-1, 490-7218-2, GRM32RR61E475KA12L-N D, 490-7218-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872977-GRM32RR61E475KA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM32RR61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-7218-1, 490-7218-2, GRM32RR61E475KA12L-ND, 490-7218-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRM32RR61E475KA12L
4.7UF 25V Capacitor 60-GRM32RR61E475KA12L
CAP CER 4.7UF 25V X5R 1210 Product overview: GRM32RR61E475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32RR61E475KA12 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 1210 Product overview: GRM32RR61E475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32RR61E475KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R - 535-GRM32RR61E475KA12L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R
535-GRM32RR61E475KA12L
Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R 535-GRM32RR61E475KA12L
Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R

Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7218-6-ND 490-7218-1-ND 872977-GRM32RR61E475KA12L 60-GRM32RR61E475KA12L 535-GRM32RR61E475KA12L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32RR61E475KA12L 4.7UF 25V Capacitor Cap Ceramic 4.7uF 25V X5R 10% SMD 1210 85C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M160K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details