Murata Power Solutions Ceramic Capacitors GRM32QR73A103KW01L

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3500-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3500-6-ND
Ceramic Capacitors 490-3500-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3500-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3500-1-ND
Ceramic Capacitors 490-3500-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3500-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3500-2-ND
Ceramic Capacitors 490-3500-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-GRM32QR73A103KW01L
10000PF 1KV Capacitor 60-GRM32QR73A103KW01L
CAP CER 10000PF 1KV X7R 1210 Product overview: GRM32QR73A103KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32QR73A103KW01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R 1210 Product overview: GRM32QR73A103KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32QR73A103KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32QR73A103KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32QR73A103KW01L
Ceramic Capacitors GRM32QR73A103KW01L
CAP CER 10000PF 1KV X7R 1210

CAP CER 10000PF 1KV X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32QR73A103KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32QR73A103KW01L
1kV 10nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 10nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3500-6-ND 490-3500-1-ND 60-GRM32QR73A103KW01L GRM32QR73A103KW01L GRM32QR73A103KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 1KV Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details