0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.068UF 250V X7R 1210
CAP CER 0.068UF 250V X7R 1210
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3539-6-ND | 490-3539-1-ND | 535-GRM32QR72E683KW01L | GRM32QR72E683KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 0.068UF 250V X7R 1210 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |