Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156880-GRM32Q1X3D47
Termination: SMD/SMT
Voltage Rating: 2 kV
Length: 3.2 mm
Capacitance: 47 pF
Tolerance: 5 %
Thickness: 1.5 mm
Width: 2.5 mm
Categories: Custom Parts
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 2 kV
Max Operating Temperature: 125 °C
Case Code (Metric): 3225
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156880-GRM32Q1X3D470JY01L |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM32Q1X3D470JY01L |