Murata Electronics Ceramic Capacitors GRM32NR71H564KA01L

Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1858-6-ND
Ceramic Capacitors 490-1858-6-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1858-1-ND
Ceramic Capacitors 490-1858-1-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1858-2-ND
Ceramic Capacitors 490-1858-2-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32NR71H564KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32NR71H564KA01L
Ceramic Capacitors GRM32NR71H564KA01L
CAP CER 0.56UF 50V X7R 1210

CAP CER 0.56UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1858-6-ND 490-1858-1-ND GRM32NR71H564KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers