Murata Electronics 0.22UF 50V Capacitor GRM32NR71H224KA01L

Description
CAP CER 0.22UF 50V X7R 1210 Product overview: GRM32NR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR71H224KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 1210 Product overview: GRM32NR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR71H224KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-GRM32NR71H224KA01L
0.22UF 50V Capacitor 60-GRM32NR71H224KA01L
CAP CER 0.22UF 50V X7R 1210 Product overview: GRM32NR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR71H224KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 1210 Product overview: GRM32NR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR71H224KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32NR71H224KA01L - 872976-GRM32NR71H224KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32NR71H224KA01L
872976-GRM32NR71H224KA01L
Ceramic Capacitors - GRM32NR71H224KA01L 872976-GRM32NR71H224KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872976-GRM32NR71H224 KA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM32NR71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11658-1, 490-11658-2, GRM32NR71H224KA01L-N D, 490-11658-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872976-GRM32NR71H224KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM32NR71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11658-1, 490-11658-2, GRM32NR71H224KA01L-ND, 490-11658-6

Buy Now Datasheet
Ceramic Capacitors - 490-11658-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11658-2-ND
Ceramic Capacitors 490-11658-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32NR71H224KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32NR71H224KA01L
Ceramic Capacitors GRM32NR71H224KA01L
CAP CER 0.22UF 50V X7R 1210

CAP CER 0.22UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32NR71H224KA01L 872976-GRM32NR71H224KA01L 490-11658-2-ND GRM32NR71H224KA01L
Product Name 0.22UF 50V Capacitor Ceramic Capacitors - GRM32NR71H224KA01L Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers