Murata Power Solutions Capacitors - Ceramic Capacitors GRM32NR61A226KE19L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330908-GRM32NR61A22 6KE19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q9213406,490-11657-1 ,490-11657-2,GRM32NR 61A226KE19L-ND,490-1 1657-6 Base Product Number: GRM32NR61A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330908-GRM32NR61A22 6KE19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q9213406,490-11657-1 ,490-11657-2,GRM32NR 61A226KE19L-ND,490-1 1657-6 Base Product Number: GRM32NR61A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330908-GRM32NR61A226KE19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330908-GRM32NR61A226KE19L
Capacitors - Ceramic Capacitors 1330908-GRM32NR61A226KE19L
Manufacturer: Murata Electronics Win Source Part Number: 1330908-GRM32NR61A22 6KE19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q9213406,490-11657-1 ,490-11657-2,GRM32NR 61A226KE19L-ND,490-1 1657-6 Base Product Number: GRM32NR61A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330908-GRM32NR61A226KE19L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q9213406,490-11657-1,490-11657-2,GRM32NR61A226KE19L-ND,490-11657-6
Base Product Number: GRM32NR61A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM32NR61A226KE19L
22UF 10V Capacitor 60-GRM32NR61A226KE19L
CAP CER 22UF 10V X5R 1210 Product overview: GRM32NR61A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR61A226KE19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1210 Product overview: GRM32NR61A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NR61A226KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11657-1-ND
Ceramic Capacitors 490-11657-1-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11657-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11657-6-ND
Ceramic Capacitors 490-11657-6-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11657-2-ND
Ceramic Capacitors 490-11657-2-ND
22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM32NR61A226KE19L
CAP CER 22UF 10V X5R 1210

CAP CER 22UF 10V X5R 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330908-GRM32NR61A226KE19L 60-GRM32NR61A226KE19L 490-11657-1-ND 490-11657-6-ND GRM32NR61A226KE19L
Product Name Capacitors - Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers