Murata Power Solutions Ceramic Capacitors - GRM32NF51C106ZA01L GRM32NF51C106ZA01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 718435-GRM32NF51C106 ZA01L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 718435-GRM32NF51C106 ZA01L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32NF51C106ZA01L - 718435-GRM32NF51C106ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32NF51C106ZA01L
718435-GRM32NF51C106ZA01L
Ceramic Capacitors - GRM32NF51C106ZA01L 718435-GRM32NF51C106ZA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 718435-GRM32NF51C106 ZA01L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Categories: Capacitors Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 718435-GRM32NF51C106ZA01L
Packaging: Cut Tape (CT)
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Categories: Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Singapore, Singapore
SMD 10uF 16V Capacitor
60-GRM32NF51C106ZA01L
SMD 10uF 16V Capacitor 60-GRM32NF51C106ZA01L
Cap Ceramic 10uF 16V Y5V -20% to 80% Pad SMD 1210 85°C T/R Product overview: GRM32NF51C106ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NF51C106ZA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 16V Y5V -20% to 80% Pad SMD 1210 85°C T/R Product overview: GRM32NF51C106ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NF51C106ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 718435-GRM32NF51C106ZA01L 60-GRM32NF51C106ZA01L
Product Name Ceramic Capacitors - GRM32NF51C106ZA01L SMD 10uF 16V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Capacitance Range 10 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details