Murata Electronics Ceramic Capacitors GRM32NC81A226ME19L

Description
22µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32NC81A226ME19L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM32NC81A226ME19L-ND
Ceramic Capacitors GRM32NC81A226ME19L-ND
22µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331272-GRM32NC81A226ME19L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331272-GRM32NC81A226ME19L
Capacitors - Ceramic Capacitors 1331272-GRM32NC81A226ME19L
Manufacturer: Murata Electronics Win Source Part Number: 1331272-GRM32NC81A22 6ME19L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GRM32NC81A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331272-GRM32NC81A226ME19L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM32NC81A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM32NC81A226ME19L
22UF 10V Capacitor 60-GRM32NC81A226ME19L
CAP CER 22UF 10V X6S 1210 Product overview: GRM32NC81A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NC81A226ME19 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X6S 1210 Product overview: GRM32NC81A226ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NC81A226ME19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32NC81A226ME19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32NC81A226ME19L
Ceramic Capacitors GRM32NC81A226ME19L
CAP CER 22UF 10V X6S 1210

CAP CER 22UF 10V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM32NC81A226ME19L-ND 1331272-GRM32NC81A226ME19L 60-GRM32NC81A226ME19L GRM32NC81A226ME19L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details