Manufacturer: Murata Electronics
Win Source Part Number: 1330148-GRM32NC81A22
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GRM32NC81A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
22µF ±10% 10V Ceramic Capacitor X6S 1210 (3225 Metric)
CAP CER 22UF 10V X6S 1210 Product overview: GRM32NC81A226KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32NC81A226KE19
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1330148-GRM32NC81A226KE19L | GRM32NC81A226KE19L-ND | 60-GRM32NC81A226KE19L |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 22UF 10V Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |