Murata Power Solutions Ceramic Capacitors GRM32ER7YA106KA12L

Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5314-2-ND
Ceramic Capacitors 490-5314-2-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5314-1-ND
Ceramic Capacitors 490-5314-1-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5314-6-ND
Ceramic Capacitors 490-5314-6-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER7YA106KA12L - 1041857-GRM32ER7YA106KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER7YA106KA12L
1041857-GRM32ER7YA106KA12L
Ceramic Capacitors - GRM32ER7YA106KA12L 1041857-GRM32ER7YA106KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041857-GRM32ER7YA10 6KA12L Packaging: Reel - TR Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM32 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CL32B106KLULNNE; CL32B106KLJNNNE; CL32B106KLULNNF; Introduction Date: September 02, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2019 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041857-GRM32ER7YA106KA12L
Packaging: Reel - TR
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Family Name: GRM32
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): CL32B106KLULNNE; CL32B106KLJNNNE; CL32B106KLULNNF;
Introduction Date: September 02, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Singapore
Estimated EOL Date: 2019
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM32ER7YA106KA12L
10UF 35V Capacitor 60-GRM32ER7YA106KA12L
CAP CER 10UF 35V X7R 1210 Product overview: GRM32ER7YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER7YA106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X7R 1210 Product overview: GRM32ER7YA106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER7YA106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Μf, 35V, 10%, X7R, 1210, Reel; Capacitance Murata - 03AC2794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, X7R, 1210, Reel; Capacitance Murata
03AC2794
Cap, 10Μf, 35V, 10%, X7R, 1210, Reel; Capacitance Murata 03AC2794
CAP, 10µF, 35V, 10%, X7R, 1210, REEL; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, X7R, 1210, REEL; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER7YA106KA12L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER7YA106KA12L
35V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER7YA106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER7YA106KA12L
Ceramic Capacitors GRM32ER7YA106KA12L
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5314-2-ND 490-5314-6-ND 1041857-GRM32ER7YA106KA12L 60-GRM32ER7YA106KA12L 03AC2794 GRM32ER7YA106KA12L GRM32ER7YA106KA12L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM32ER7YA106KA12L 10UF 35V Capacitor Cap, 10Μf, 35V, 10%, X7R, 1210, Reel; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details