Murata Electronics Ceramic Capacitors GRM32ER7YA106KA12K

Description
CAP CER 10UF 35V X7R 1210
Request a Quote Datasheet
Description
CAP CER 10UF 35V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32ER7YA106KA12KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER7YA106KA12KTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32ER7YA106KA12KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - GRM32ER7YA106KA12K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER7YA106KA12K
Ceramic Capacitors GRM32ER7YA106KA12K
CAP CER 10UF 35V X7R 1210

CAP CER 10UF 35V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32ER7YA106KA12KCT-ND 490-GRM32ER7YA106KA12KDKR-ND GRM32ER7YA106KA12K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details