Murata Electronics Ceramic Capacitors GRM32ER72A225MA35L

Description
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14832-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14832-2-ND
Ceramic Capacitors 490-14832-2-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14832-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14832-1-ND
Ceramic Capacitors 490-14832-1-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14832-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14832-6-ND
Ceramic Capacitors 490-14832-6-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER72A225MA35L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER72A225MA35L
Ceramic Capacitors GRM32ER72A225MA35L
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM32ER72A225MA35L
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14832-2-ND 490-14832-6-ND GRM32ER72A225MA35L GRM32ER72A225MA35L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details