CAP CER 2.2UF 100V X7R 1210 Product overview: GRM32ER72A225KA35L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER72A225KA35
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 2.2UF 100V X7R 1210
SMD MULTILAYER CERAMIC CAPACITOR, 1210 [3225 METRIC], 2.2 µF, 100 V, ± 10%, X7R, GRM SERIES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM32ER72A225KA35L | 490-3385-1-ND | 490-3385-6-ND | GRM32ER72A225KA35L | GRM32ER72A225KA35L | 67AC8825 |
| Product Name | 2.2UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 1210 [3225 Metric], 2.2 Μf, 100 V, ± 10%, X7R, Grm Series Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |