Murata Power Solutions Ceramic Capacitors GRM32ER72A105KA01L

Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1857-2-ND
Ceramic Capacitors 490-1857-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1857-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1857-6-ND
Ceramic Capacitors 490-1857-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1857-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1857-1-ND
Ceramic Capacitors 490-1857-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-GRM32ER72A105KA01L
1UF 100V Capacitor 60-GRM32ER72A105KA01L
CAP CER 1UF 100V X7R 1210 Product overview: GRM32ER72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER72A105KA01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1210 Product overview: GRM32ER72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER72A105KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER72A105KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER72A105KA01L
Ceramic Capacitors GRM32ER72A105KA01L
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1857-2-ND 490-1857-6-ND 60-GRM32ER72A105KA01L GRM32ER72A105KA01L
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers