Murata Electronics Ceramic Capacitors GRM32ER71K475ME14L

Description
4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9973-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9973-1-ND
Ceramic Capacitors 490-9973-1-ND
4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9973-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9973-6-ND
Ceramic Capacitors 490-9973-6-ND
4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9973-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9973-2-ND
Ceramic Capacitors 490-9973-2-ND
4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 80V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER71K475ME14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71K475ME14L
Ceramic Capacitors GRM32ER71K475ME14L
CAP CER 4.7UF 80V X7R 1210

CAP CER 4.7UF 80V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9973-1-ND 490-9973-6-ND GRM32ER71K475ME14L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details