Murata Power Solutions Ceramic Capacitors GRM32ER71J106MA12L

Description
10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9971-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9971-6-ND
Ceramic Capacitors 490-9971-6-ND
10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9971-1-ND
Ceramic Capacitors 490-9971-1-ND
10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9971-2-ND
Ceramic Capacitors 490-9971-2-ND
10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 63V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER71J106MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71J106MA12L
Ceramic Capacitors GRM32ER71J106MA12L
CAP CER 10UF 63V X7R 1210

CAP CER 10UF 63V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9971-6-ND 490-9971-1-ND GRM32ER71J106MA12L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details