Murata Power Solutions Ceramic Capacitors - GRM32ER71E226ME15L GRM32ER71E226ME15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775408-GRM32ER71E226 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): 1210X226M250CT; C1210C226M3RAC7210; CC1210MKX5R8BB226; C1210X7R250-226MNE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775408-GRM32ER71E226 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): 1210X226M250CT; C1210C226M3RAC7210; CC1210MKX5R8BB226; C1210X7R250-226MNE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER71E226ME15L - 775408-GRM32ER71E226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71E226ME15L
775408-GRM32ER71E226ME15L
Ceramic Capacitors - GRM32ER71E226ME15L 775408-GRM32ER71E226ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 775408-GRM32ER71E226 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): 1210X226M250CT; C1210C226M3RAC7210; CC1210MKX5R8BB226; C1210X7R250-226MNE; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775408-GRM32ER71E226ME15L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): 1210X226M250CT; C1210C226M3RAC7210; CC1210MKX5R8BB226; C1210X7R250-226MNE;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Singapore
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GRM32ER71E226ME15L
22UF 25V Capacitor 60-GRM32ER71E226ME15L
CAP CER 22UF 25V X7R 1210 Product overview: GRM32ER71E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71E226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R 1210 Product overview: GRM32ER71E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71E226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10758-2-ND
Ceramic Capacitors 490-10758-2-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10758-1-ND
Ceramic Capacitors 490-10758-1-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10758-6-ND
Ceramic Capacitors 490-10758-6-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER71E226ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71E226ME15L
Ceramic Capacitors GRM32ER71E226ME15L
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 22Uf, 25V, 1210; Capacitance Murata - 53W0367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 22Uf, 25V, 1210; Capacitance Murata
53W0367
Capacitor, Mlcc, X7R, 22Uf, 25V, 1210; Capacitance Murata 53W0367
CAPACITOR, MLCC, X7R, 22UF, 25V, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 22UF, 25V, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775408-GRM32ER71E226ME15L 60-GRM32ER71E226ME15L 490-10758-2-ND 490-10758-6-ND GRM32ER71E226ME15L 53W0367
Product Name Ceramic Capacitors - GRM32ER71E226ME15L 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X7R, 22Uf, 25V, 1210; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers