Murata Electronics Ceramic Capacitors GRM32ER71E226ME15K

Description
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14682-2-ND
Ceramic Capacitors 490-14682-2-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14682-6-ND
Ceramic Capacitors 490-14682-6-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14682-1-ND
Ceramic Capacitors 490-14682-1-ND
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM32ER71E226ME15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71E226ME15K
Ceramic Capacitors GRM32ER71E226ME15K
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14682-2-ND 490-14682-6-ND GRM32ER71E226ME15K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details