Murata Power Solutions Ceramic Capacitors GRM32ER71E226KE15L

Description
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5313-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5313-6-ND
Ceramic Capacitors 490-5313-6-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5313-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5313-2-ND
Ceramic Capacitors 490-5313-2-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5313-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5313-1-ND
Ceramic Capacitors 490-5313-1-ND
22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GRM32ER71E226KE15L
22UF 25V Capacitor 60-GRM32ER71E226KE15L
CAP CER 22UF 25V X7R 1210 Product overview: GRM32ER71E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71E226KE15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R 1210 Product overview: GRM32ER71E226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71E226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478182 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478182
MLCCs - Multilayer Ceramic Capacitors 2478182
Murata GRM32ER71E226KE15L

Murata GRM32ER71E226KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478183P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478183P
MLCCs - Multilayer Ceramic Capacitors 2478183P
Murata GRM32ER71E226KE15L

Murata GRM32ER71E226KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478183 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478183
MLCCs - Multilayer Ceramic Capacitors 2478183
Murata GRM32ER71E226KE15L

Murata GRM32ER71E226KE15L

Supplier's Site
Ceramic Capacitors - GRM32ER71E226KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71E226KE15L
Ceramic Capacitors GRM32ER71E226KE15L
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Supplier's Site Datasheet
Cap, 22Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Murata - 08AC2729 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Murata
08AC2729
Cap, 22Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Murata 08AC2729
CAP, 22µF, 25V, 10%, X7R, 1210, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, 10%, X7R, 1210, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5313-6-ND 490-5313-2-ND 60-GRM32ER71E226KE15L 2478182 GRM32ER71E226KE15L 08AC2729
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details