Murata Electronics SMD 22uF 16V Capacitor GRM32ER71C226ME18L

Description
Cap Ceramic 22uF 16V X7R 20% SMD 1210 125°C Embossed T/R Product overview: GRM32ER71C226ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226ME18 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 22uF 16V X7R 20% SMD 1210 125°C Embossed T/R Product overview: GRM32ER71C226ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226ME18 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V Capacitor
60-GRM32ER71C226ME18L
SMD 22uF 16V Capacitor 60-GRM32ER71C226ME18L
Cap Ceramic 22uF 16V X7R 20% SMD 1210 125°C Embossed T/R Product overview: GRM32ER71C226ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226ME18 L can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 16V X7R 20% SMD 1210 125°C Embossed T/R Product overview: GRM32ER71C226ME18L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226ME18L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM32ER71C226ME18L - 1106959-GRM32ER71C226ME18L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71C226ME18L
1106959-GRM32ER71C226ME18L
Ceramic Capacitors - GRM32ER71C226ME18L 1106959-GRM32ER71C226ME18L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106959-GRM32ER71C22 6ME18L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Capacitance: 22 µF Tolerance: 20 % Thickness: 2.6924 mm Height: 2.5 mm Width: 2.4892 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 16 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3225

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106959-GRM32ER71C226ME18L
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Capacitance: 22 µF
Tolerance: 20 %
Thickness: 2.6924 mm
Height: 2.5 mm
Width: 2.4892 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 16 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 3225

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM32ER71C226ME18L 1106959-GRM32ER71C226ME18L
Product Name SMD 22uF 16V Capacitor Ceramic Capacitors - GRM32ER71C226ME18L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details