Murata Power Solutions Ceramic Capacitors GRM32ER71C226KEA8L

Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5890-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5890-2-ND
Ceramic Capacitors 490-5890-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5890-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5890-1-ND
Ceramic Capacitors 490-5890-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5890-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5890-6-ND
Ceramic Capacitors 490-5890-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1169332-GRM32ER71C226KEA8L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1169332-GRM32ER71C226KEA8L
Capacitors - Ceramic Capacitors 1169332-GRM32ER71C226KEA8L
Win Source Part Number: 1169332-GRM32ER71C22 6KEA8L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5890-2,490-5890- 1,490-5890-6 Base Product Number: GRM32ER71C

Win Source Part Number: 1169332-GRM32ER71C226KEA8L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5890-2,490-5890-1,490-5890-6
Base Product Number: GRM32ER71C

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM32ER71C226KEA8L
22UF 16V Capacitor 60-GRM32ER71C226KEA8L
CAP CER 22UF 16V X7R 1210 Product overview: GRM32ER71C226KEA8L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226KEA8 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1210 Product overview: GRM32ER71C226KEA8L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226KEA8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478179
MLCCs - Multilayer Ceramic Capacitors 2478179
Murata GRM32ER71C226KEA8L

Murata GRM32ER71C226KEA8L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478181 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478181
MLCCs - Multilayer Ceramic Capacitors 2478181
Murata GRM32ER71C226KEA8L

Murata GRM32ER71C226KEA8L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478181P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478181P
MLCCs - Multilayer Ceramic Capacitors 2478181P
Murata GRM32ER71C226KEA8L

Murata GRM32ER71C226KEA8L

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata - 55T0305 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata
55T0305
Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata 55T0305
Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER71C226KEA8L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71C226KEA8L
Ceramic Capacitors GRM32ER71C226KEA8L
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER71C226KEA8L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER71C226KEA8L
16V 22uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5890-2-ND 490-5890-6-ND 1169332-GRM32ER71C226KEA8L 60-GRM32ER71C226KEA8L 2478179 55T0305 GRM32ER71C226KEA8L GRM32ER71C226KEA8L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details