Murata Electronics Ceramic Capacitors - GRM32ER71C226KE15L GRM32ER71C226KE15L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061096-GRM32ER71C22 6KE15L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061096-GRM32ER71C22 6KE15L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER71C226KE15L - 1061096-GRM32ER71C226KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71C226KE15L
1061096-GRM32ER71C226KE15L
Ceramic Capacitors - GRM32ER71C226KE15L 1061096-GRM32ER71C226KE15L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061096-GRM32ER71C22 6KE15L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 16 V Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061096-GRM32ER71C226KE15L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 10 %
Thickness: 2.5 mm
Width: 2.5 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 16 V
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 22uF 16V Capacitor
60-GRM32ER71C226KE15L
SMD 22uF 16V Capacitor 60-GRM32ER71C226KE15L
Cap Ceramic 22uF 16V X7R 10% Pad SMD 1210 125°C T/R Product overview: GRM32ER71C226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226KE15 L can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 16V X7R 10% Pad SMD 1210 125°C T/R Product overview: GRM32ER71C226KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71C226KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061096-GRM32ER71C226KE15L 60-GRM32ER71C226KE15L
Product Name Ceramic Capacitors - GRM32ER71C226KE15L SMD 22uF 16V Capacitor
RoHS Compliant Yes Yes
Capacitance Range 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details