Murata Power Solutions 47UF 10V Capacitor GRM32ER71A476KE15L

Description
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476KE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 10V Capacitor
60-GRM32ER71A476KE15L
47UF 10V Capacitor 60-GRM32ER71A476KE15L
CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476KE15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X7R 1210 Product overview: GRM32ER71A476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A476KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478178P
MLCCs - Multilayer Ceramic Capacitors 2478178P
Murata GRM32ER71A476KE15L

Murata GRM32ER71A476KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478178
MLCCs - Multilayer Ceramic Capacitors 2478178
Murata GRM32ER71A476KE15L

Murata GRM32ER71A476KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478177 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478177
MLCCs - Multilayer Ceramic Capacitors 2478177
Murata GRM32ER71A476KE15L

Murata GRM32ER71A476KE15L

Supplier's Site
Ceramic Capacitors - GRM32ER71A476KE15L - 1041854-GRM32ER71A476KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71A476KE15L
1041854-GRM32ER71A476KE15L
Ceramic Capacitors - GRM32ER71A476KE15L 1041854-GRM32ER71A476KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041854-GRM32ER71A47 6KE15L Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): C3225X7R476KDPS; MC10KTX100476; CL32B476KPJNNWE; C1210C476K8RAC7210; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Japan, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041854-GRM32ER71A476KE15L
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): C3225X7R476KDPS; MC10KTX100476; CL32B476KPJNNWE; C1210C476K8RAC7210;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Japan, Philippines, Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-5312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5312-1-ND
Ceramic Capacitors 490-5312-1-ND
47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5312-2-ND
Ceramic Capacitors 490-5312-2-ND
47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5312-6-ND
Ceramic Capacitors 490-5312-6-ND
47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 47Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata - 08AC2727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata
08AC2727
Cap, 47Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata 08AC2727
CAP, 47µF, 10V, 10%, X7R, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 10V, 10%, X7R, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 10V, X7R, 10%, Smd; Capacitance Murata - 72R4216 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 10V, X7R, 10%, Smd; Capacitance Murata
72R4216
Ceramic Capacitor, 47Uf, 10V, X7R, 10%, Smd; Capacitance Murata 72R4216
CERAMIC CAPACITOR, 47UF, 10V, X7R, 10%, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 10V, X7R, 10%, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM32ER71A476KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71A476KE15L
Ceramic Capacitors GRM32ER71A476KE15L
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER71A476KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER71A476KE15L
10V 47uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 47uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32ER71A476KE15L 2478178P 1041854-GRM32ER71A476KE15L 490-5312-1-ND 490-5312-6-ND 08AC2727 72R4216 GRM32ER71A476KE15L GRM32ER71A476KE15L
Product Name 47UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32ER71A476KE15L Ceramic Capacitors Ceramic Capacitors Cap, 47Μf, 10V, 10%, X7R, 1210, Reel; Capacitance Murata Ceramic Capacitor, 47Uf, 10V, X7R, 10%, Smd; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers