Murata Electronics Ceramic Capacitors - GRM32ER71A226ME20L GRM32ER71A226ME20L

Description
Manufacturer: Murata Electronics Win Source Part Number: 806732-GRM32ER71A226 ME20L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 806732-GRM32ER71A226 ME20L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER71A226ME20L - 806732-GRM32ER71A226ME20L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER71A226ME20L
806732-GRM32ER71A226ME20L
Ceramic Capacitors - GRM32ER71A226ME20L 806732-GRM32ER71A226ME20L
Manufacturer: Murata Electronics Win Source Part Number: 806732-GRM32ER71A226 ME20L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 806732-GRM32ER71A226ME20L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
22UF 10V Capacitor
60-GRM32ER71A226ME20L
22UF 10V Capacitor 60-GRM32ER71A226ME20L
CAP CER 22UF 10V X7R 1210 Product overview: GRM32ER71A226ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A226ME20 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1210 Product overview: GRM32ER71A226ME20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER71A226ME20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11653-2-ND
Ceramic Capacitors 490-11653-2-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11653-1-ND
Ceramic Capacitors 490-11653-1-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11653-6-ND
Ceramic Capacitors 490-11653-6-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R - 535-GRM32ER71A226ME20L - Utmel Electronic Limited
Hong Kong, China
MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R
535-GRM32ER71A226ME20L
MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R 535-GRM32ER71A226ME20L
MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R

MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R

Supplier's Site
Ceramic Capacitors - GRM32ER71A226ME20L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER71A226ME20L
Ceramic Capacitors GRM32ER71A226ME20L
CAP CER 22UF 10V X7R 1210

CAP CER 22UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 806732-GRM32ER71A226ME20L 60-GRM32ER71A226ME20L 490-11653-2-ND 490-11653-6-ND 535-GRM32ER71A226ME20L GRM32ER71A226ME20L
Product Name Ceramic Capacitors - GRM32ER71A226ME20L 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MURATA GRM32ER71A226ME20L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 22 F, 10 V,20%, X7R Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers