Murata Power Solutions Ceramic Capacitors GRM32ER6YA106KA12L

Description
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11652-1-ND
Ceramic Capacitors 490-11652-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11652-6-ND
Ceramic Capacitors 490-11652-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11652-2-ND
Ceramic Capacitors 490-11652-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-11652-1-ND 490-11652-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details