Murata Electronics Ceramic Capacitors GRM32ER61H106MA12L

Description
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12774-2-ND
Ceramic Capacitors 490-12774-2-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12774-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12774-6-ND
Ceramic Capacitors 490-12774-6-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12774-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12774-1-ND
Ceramic Capacitors 490-12774-1-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
60-GRM32ER61H106MA12L
10UF 50V Capacitor 60-GRM32ER61H106MA12L
CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106MA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 1210 Product overview: GRM32ER61H106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61H106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61H106MA12L - 919863-GRM32ER61H106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61H106MA12L
919863-GRM32ER61H106MA12L
Ceramic Capacitors - GRM32ER61H106MA12L 919863-GRM32ER61H106MA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 919863-GRM32ER61H106 MA12L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM32ER61H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM32ER61H106MA12L-N D, 490-12774-6, 490-12774-1, 490-12774-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919863-GRM32ER61H106MA12L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM32ER61H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM32ER61H106MA12L-ND, 490-12774-6, 490-12774-1, 490-12774-2

Buy Now Datasheet
Ceramic Capacitors - GRM32ER61H106MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61H106MA12L
Ceramic Capacitors GRM32ER61H106MA12L
CAP CER 10UF 50V X5R 1210

CAP CER 10UF 50V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12774-2-ND 490-12774-6-ND 60-GRM32ER61H106MA12L 919863-GRM32ER61H106MA12L GRM32ER61H106MA12L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 50V Capacitor Ceramic Capacitors - GRM32ER61H106MA12L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details