Murata Power Solutions Ceramic Capacitors GRM32ER61E226ME15L

Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6541-2-ND
Ceramic Capacitors 490-6541-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6541-6-ND
Ceramic Capacitors 490-6541-6-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6541-1-ND
Ceramic Capacitors 490-6541-1-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GRM32ER61E226ME15L
22UF 25V Capacitor 60-GRM32ER61E226ME15L
CAP CER 22UF 25V X5R 1210 Product overview: GRM32ER61E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61E226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1210 Product overview: GRM32ER61E226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61E226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61E226ME15L - 731064-GRM32ER61E226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61E226ME15L
731064-GRM32ER61E226ME15L
Ceramic Capacitors - GRM32ER61E226ME15L 731064-GRM32ER61E226ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 731064-GRM32ER61E226 ME15L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 25V Thickness (Maximum): 0.106" (2.70mm) Alternative Parts (Cross-Reference): C3225X5R1E226M250AC; GRT32ER61E226ME13K; ECJ4YB1E226M; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Singapore Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 731064-GRM32ER61E226ME15L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.106" (2.70mm)
Alternative Parts (Cross-Reference): C3225X5R1E226M250AC; GRT32ER61E226ME13K; ECJ4YB1E226M;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: China, Philippines, Singapore
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 22Μf, 25V, 20%, X5R, 1210, Reel; Capacitance Murata - 08AC2726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X5R, 1210, Reel; Capacitance Murata
08AC2726
Cap, 22Μf, 25V, 20%, X5R, 1210, Reel; Capacitance Murata 08AC2726
CAP, 22µF, 25V, 20%, X5R, 1210, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X5R, 1210, REEL; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM32ER61E226ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61E226ME15L
Ceramic Capacitors GRM32ER61E226ME15L
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6541-2-ND 490-6541-6-ND 60-GRM32ER61E226ME15L 731064-GRM32ER61E226ME15L 08AC2726 GRM32ER61E226ME15L
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors - GRM32ER61E226ME15L Cap, 22Μf, 25V, 20%, X5R, 1210, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details