Murata Electronics Ceramic Capacitors - GRM32ER61C106MA12L GRM32ER61C106MA12L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061095-GRM32ER61C10 6MA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061095-GRM32ER61C10 6MA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM32ER61C106MA12L - 1061095-GRM32ER61C106MA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER61C106MA12L
1061095-GRM32ER61C106MA12L
Ceramic Capacitors - GRM32ER61C106MA12L 1061095-GRM32ER61C106MA12L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061095-GRM32ER61C10 6MA12L Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Thickness: 2.5 mm Width: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061095-GRM32ER61C106MA12L
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Thickness: 2.5 mm
Width: 2.5 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
Dielectric: X5R

Buy Now
Product overview: GRM32ER61C106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61C106MA12 L can be used for catalog matching and distributor lookup.

Product overview: GRM32ER61C106MA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61C106MA12L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061095-GRM32ER61C106MA12L 60-GRM32ER61C106MA12L
Product Name Ceramic Capacitors - GRM32ER61C106MA12L Capacitor
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details