47µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 47UF 10V X5R 1210 Product overview: GRM32ER61A476KE20L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61A476KE20
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X5R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes
CAP CER 47UF 10V X5R 1210
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3887-6-ND | 490-3887-2-ND | 60-GRM32ER61A476KE20L | 14T3404 | GRM32ER61A476KE20L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 47UF 10V Capacitor | Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X5R, 10 V, 1210 [3225 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |