Murata Electronics Ceramic Capacitors GRM32ER61A107ME20K

Description
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14681-2-ND
Ceramic Capacitors 490-14681-2-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14681-1-ND
Ceramic Capacitors 490-14681-1-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14681-6-ND
Ceramic Capacitors 490-14681-6-ND
100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478173
MLCCs - Multilayer Ceramic Capacitors 2478173
Murata GRM32ER61A107ME20K

Murata GRM32ER61A107ME20K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478173P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478173P
MLCCs - Multilayer Ceramic Capacitors 2478173P
Murata GRM32ER61A107ME20K

Murata GRM32ER61A107ME20K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478172 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478172
MLCCs - Multilayer Ceramic Capacitors 2478172
Murata GRM32ER61A107ME20K

Murata GRM32ER61A107ME20K

Supplier's Site
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata - 03AJ1675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata
03AJ1675
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata 03AJ1675
CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata - 92AH5221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata
92AH5221
Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata 92AH5221
CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER61A107ME20K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER61A107ME20K
Ceramic Capacitors GRM32ER61A107ME20K
CAP CER 100UF 10V X5R 1210

CAP CER 100UF 10V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14681-2-ND 490-14681-6-ND 2478173 03AJ1675 GRM32ER61A107ME20K
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Uf, 10V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details