Murata Power Solutions Ceramic Capacitors GRM32ER61A106KA01L

Description
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10757-2-ND
Ceramic Capacitors 490-10757-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10757-1-ND
Ceramic Capacitors 490-10757-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10757-6-ND
Ceramic Capacitors 490-10757-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM32ER61A106KA01L
10UF 10V Capacitor 60-GRM32ER61A106KA01L
CAP CER 10UF 10V X5R 1210 Product overview: GRM32ER61A106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61A106KA01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 1210 Product overview: GRM32ER61A106KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER61A106KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Uf 10V X5R 10%, 1210; Capacitance Murata - 97K0671 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Uf 10V X5R 10%, 1210; Capacitance Murata
97K0671
Ceramic Capacitor 10Uf 10V X5R 10%, 1210; Capacitance Murata 97K0671
CERAMIC CAPACITOR 10UF 10V X5R 10%, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10UF 10V X5R 10%, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10757-2-ND 490-10757-6-ND 60-GRM32ER61A106KA01L 97K0671
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitor 10Uf 10V X5R 10%, 1210; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers