Murata Electronics Ceramic Capacitors GRM32ER60J476ME20K

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11651-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11651-6-ND
Ceramic Capacitors 490-11651-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11651-1-ND
Ceramic Capacitors 490-11651-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11651-2-ND
Ceramic Capacitors 490-11651-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM32ER60J476ME20K
47UF 6.3V Capacitor 60-GRM32ER60J476ME20K
CAP CER 47UF 6.3V X5R 1210 Product overview: GRM32ER60J476ME20K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J476ME20 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 1210 Product overview: GRM32ER60J476ME20K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J476ME20K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER60J476ME20K - 804694-GRM32ER60J476ME20K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER60J476ME20K
804694-GRM32ER60J476ME20K
Ceramic Capacitors - GRM32ER60J476ME20K 804694-GRM32ER60J476ME20K
Manufacturer: Murata Electronics Win Source Part Number: 804694-GRM32ER60J476 ME20K Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 804694-GRM32ER60J476ME20K
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM32ER60J476ME20K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER60J476ME20K
Ceramic Capacitors GRM32ER60J476ME20K
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11651-6-ND 490-11651-1-ND 60-GRM32ER60J476ME20K 804694-GRM32ER60J476ME20K GRM32ER60J476ME20K
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Ceramic Capacitors - GRM32ER60J476ME20K Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details