Murata Power Solutions 220UF 6.3V Capacitor GRM32ER60J227ME05L

Description
CAP CER 220UF 6.3V X5R 1210 Product overview: GRM32ER60J227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J227ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220UF 6.3V X5R 1210 Product overview: GRM32ER60J227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J227ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 6.3V Capacitor
60-GRM32ER60J227ME05L
220UF 6.3V Capacitor 60-GRM32ER60J227ME05L
CAP CER 220UF 6.3V X5R 1210 Product overview: GRM32ER60J227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J227ME05 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 6.3V X5R 1210 Product overview: GRM32ER60J227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J227ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16308-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16308-1-ND
Ceramic Capacitors 490-16308-1-ND
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16308-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16308-2-ND
Ceramic Capacitors 490-16308-2-ND
220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1331945P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331945P
MLCCs - Multilayer Ceramic Capacitors 1331945P
Murata GRM32ER60J227ME05L

Murata GRM32ER60J227ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1331945 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331945
MLCCs - Multilayer Ceramic Capacitors 1331945
Murata GRM32ER60J227ME05L

Murata GRM32ER60J227ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692787
MLCCs - Multilayer Ceramic Capacitors 1692787
Murata GRM32ER60J227ME05L

Murata GRM32ER60J227ME05L

Supplier's Site
Ceramic Capacitors - GRM32ER60J227ME05L - 844263-GRM32ER60J227ME05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER60J227ME05L
844263-GRM32ER60J227ME05L
Ceramic Capacitors - GRM32ER60J227ME05L 844263-GRM32ER60J227ME05L
Manufacturer: Murata Electronics North America Win Source Part Number: 844263-GRM32ER60J227 ME05L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 220 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32ER60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16308-6, 490-16308-1, 490-16308-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 844263-GRM32ER60J227ME05L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 220 µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32ER60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16308-6, 490-16308-1, 490-16308-2

Buy Now Datasheet
Ceramic Capacitors - GRM32ER60J227ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER60J227ME05L
Ceramic Capacitors GRM32ER60J227ME05L
CAP CER 220UF 6.3V X5R 1210

CAP CER 220UF 6.3V X5R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER60J227ME05L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER60J227ME05L
6.3V 220uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 220uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 65AH7144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
65AH7144
Cap, 220Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 65AH7144
CAP, 220UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%, X5R, 1210; Capacitance Murata - 01AC8877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, X5R, 1210; Capacitance Murata
01AC8877
Cap, 220Μf, 6.3V, 20%, X5R, 1210; Capacitance Murata 01AC8877
CAP, 220µF, 6.3V, 20%, X5R, 1210; Capacitance:220µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, X5R, 1210; Capacitance:220µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32ER60J227ME05L 490-16308-1-ND 1331945P 1331945 844263-GRM32ER60J227ME05L GRM32ER60J227ME05L GRM32ER60J227ME05L 65AH7144 01AC8877
Product Name 220UF 6.3V Capacitor Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32ER60J227ME05L Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 220Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata Cap, 220Μf, 6.3V, 20%, X5R, 1210; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers