100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 100UF 6.3V X5R 1210 Product overview: GRM32ER60J107ME20K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60J107ME20
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6535-6-ND | 490-6535-1-ND | 60-GRM32ER60J107ME20K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 100UF 6.3V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 100 microF | 100 microF | 100 microF |