Murata Power Solutions 330UF 4V Capacitor GRM32ER60G337ME05L

Description
CAP CER 330UF 4V X5R 1210 Product overview: GRM32ER60G337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G337ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330UF 4V X5R 1210 Product overview: GRM32ER60G337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G337ME05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 4V Capacitor
60-GRM32ER60G337ME05L
330UF 4V Capacitor 60-GRM32ER60G337ME05L
CAP CER 330UF 4V X5R 1210 Product overview: GRM32ER60G337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G337ME05 L can be used for catalog matching and distributor lookup.

CAP CER 330UF 4V X5R 1210 Product overview: GRM32ER60G337ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G337ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13976-1-ND
Ceramic Capacitors 490-13976-1-ND
330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13976-6-ND
Ceramic Capacitors 490-13976-6-ND
330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13976-2-ND
Ceramic Capacitors 490-13976-2-ND
330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

330µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1331948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331948P
MLCCs - Multilayer Ceramic Capacitors 1331948P
Murata GRM32ER60G337ME05L

Murata GRM32ER60G337ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1331948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1331948
MLCCs - Multilayer Ceramic Capacitors 1331948
Murata GRM32ER60G337ME05L

Murata GRM32ER60G337ME05L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692791 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692791
MLCCs - Multilayer Ceramic Capacitors 1692791
Murata GRM32ER60G337ME05L

Murata GRM32ER60G337ME05L

Supplier's Site
Ceramic Capacitors - GRM32ER60G337ME05L - 919861-GRM32ER60G337ME05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32ER60G337ME05L
919861-GRM32ER60G337ME05L
Ceramic Capacitors - GRM32ER60G337ME05L 919861-GRM32ER60G337ME05L
Manufacturer: Murata Electronics North America Win Source Part Number: 919861-GRM32ER60G337 ME05L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32ER60G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13976-6, 490-13976-2, 490-13976-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919861-GRM32ER60G337ME05L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32ER60G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13976-6, 490-13976-2, 490-13976-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32ER60G337ME05L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32ER60G337ME05L
4V 330uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 330uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER60G337ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER60G337ME05L
Ceramic Capacitors GRM32ER60G337ME05L
CAP CER 330UF 4V X5R 1210

CAP CER 330UF 4V X5R 1210

Supplier's Site Datasheet
Cap, 330Μf, 4V, 20%, X5R, 1210; Capacitance Murata - 01AC8875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%, X5R, 1210; Capacitance Murata
01AC8875
Cap, 330Μf, 4V, 20%, X5R, 1210; Capacitance Murata 01AC8875
CAP, 330µF, 4V, 20%, X5R, 1210; Capacitance:330µF; Voltage Rating:4V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%, X5R, 1210; Capacitance:330µF; Voltage Rating:4V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 4V, Mlcc, 1210 Rohs Compliant Murata - 65AH7142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Mlcc, 1210 Rohs Compliant Murata
65AH7142
Cap, 330Uf, 4V, Mlcc, 1210 Rohs Compliant Murata 65AH7142
CAP, 330UF, 4V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 330UF, 4V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM32ER60G337ME05L 490-13976-1-ND 490-13976-6-ND 1331948P 1331948 919861-GRM32ER60G337ME05L GRM32ER60G337ME05L GRM32ER60G337ME05L 01AC8875 65AH7142
Product Name 330UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32ER60G337ME05L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 330Μf, 4V, 20%, X5R, 1210; Capacitance Murata Cap, 330Uf, 4V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers