Ceramic Capacitor
Ceramic Capacitor
CAP, 330UF, 4V, MLCC, 1210 ROHS COMPLIANT: YES
CAP, 330µF, 4V, 20%, X5R, 1210; Capacitance:330µF; Voltage Rating:4V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM32ER60G337ME05KCT-ND | 490-GRM32ER60G337ME05KDKR-ND | 65AH7141 | 01AC8874 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Uf, 4V, Mlcc, 1210 Rohs Compliant Murata | Cap, 330Μf, 4V, 20%, X5R, 1210; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |