Murata Power Solutions Ceramic Capacitors GRM32ER60G227ME05L

Description
220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13975-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13975-2-ND
Ceramic Capacitors 490-13975-2-ND
220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13975-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13975-1-ND
Ceramic Capacitors 490-13975-1-ND
220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13975-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13975-6-ND
Ceramic Capacitors 490-13975-6-ND
220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330053-GRM32ER60G227ME05L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330053-GRM32ER60G227ME05L
Capacitors - Ceramic Capacitors 1330053-GRM32ER60G227ME05L
Manufacturer: Murata Electronics Win Source Part Number: 1330053-GRM32ER60G22 7ME05L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13975-6,490-1397 5-2,490-13975-1 Base Product Number: GRM32ER60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330053-GRM32ER60G227ME05L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13975-6,490-13975-2,490-13975-1
Base Product Number: GRM32ER60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
220UF 4V Capacitor
60-GRM32ER60G227ME05L
220UF 4V Capacitor 60-GRM32ER60G227ME05L
CAP CER 220UF 4V X5R 1210 Product overview: GRM32ER60G227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G227ME05 L can be used for catalog matching and distributor lookup.

CAP CER 220UF 4V X5R 1210 Product overview: GRM32ER60G227ME05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ER60G227ME05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM32ER60G227ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32ER60G227ME05L
Ceramic Capacitors GRM32ER60G227ME05L
CAP CER 220UF 4V X5R 1210

CAP CER 220UF 4V X5R 1210

Supplier's Site Datasheet
Cap, 220Μf, 4V, 20%, X5R, 1210; Capacitance Murata - 01AC8873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%, X5R, 1210; Capacitance Murata
01AC8873
Cap, 220Μf, 4V, 20%, X5R, 1210; Capacitance Murata 01AC8873
CAP, 220µF, 4V, 20%, X5R, 1210; Capacitance:220µF; Voltage Rating:4V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 4V, 20%, X5R, 1210; Capacitance:220µF; Voltage Rating:4V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13975-2-ND 490-13975-6-ND 1330053-GRM32ER60G227ME05L 60-GRM32ER60G227ME05L GRM32ER60G227ME05L 01AC8873
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 220UF 4V Capacitor Ceramic Capacitors Cap, 220Μf, 4V, 20%, X5R, 1210; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers