Murata GRM32ER60E337ME05L
Murata GRM32ER60E337ME05L
Murata GRM32ER60E337ME05L
330µF ±20% 2.5V Ceramic Capacitor X5R 1210 (3225 Metric)
330µF ±20% 2.5V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP, 330µF, 2.5V, 20%, X5R, 1210; Capacitance:330µF; Voltage Rating:2.5V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331947P | 1331947 | 490-13974-2-ND | 01AC8872 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 330Μf, 2.5V, 20%, X5R, 1210; Capacitance Murata |
| Technology | Multilayer | Multilayer | ||
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | |
| Configuration / Form Factor | Chip Capacitor |