Murata Power Solutions Ceramic Capacitors GRM32EE70J107ME15L

Description
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10534-2-ND
Ceramic Capacitors 490-10534-2-ND
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10534-1-ND
Ceramic Capacitors 490-10534-1-ND
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10534-6-ND
Ceramic Capacitors 490-10534-6-ND
100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRM32EE70J107ME15L
100UF 6.3V Capacitor 60-GRM32EE70J107ME15L
CAP CER 100UF 6.3V X7U 1210 Product overview: GRM32EE70J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70J107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X7U 1210 Product overview: GRM32EE70J107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70J107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467363 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467363
MLCCs - Multilayer Ceramic Capacitors 8467363
Murata GRM32EE70J107ME15L

Murata GRM32EE70J107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8467363P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467363P
MLCCs - Multilayer Ceramic Capacitors 8467363P
Murata GRM32EE70J107ME15L

Murata GRM32EE70J107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706188 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706188
MLCCs - Multilayer Ceramic Capacitors 1706188
Murata GRM32EE70J107ME15L

Murata GRM32EE70J107ME15L

Supplier's Site
Ceramic Capacitors - GRM32EE70J107ME15L - 919860-GRM32EE70J107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EE70J107ME15L
919860-GRM32EE70J107ME15L
Ceramic Capacitors - GRM32EE70J107ME15L 919860-GRM32EE70J107ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919860-GRM32EE70J107 ME15L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32EE70J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10534-6, 490-10534-1, 490-10534-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919860-GRM32EE70J107ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X7U 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32EE70J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10534-6, 490-10534-1, 490-10534-2

Buy Now Datasheet
Cap, 100Μf, 6.3V, 20%, X7U, 1210, Reel; Capacitance Murata - 03AC2788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, X7U, 1210, Reel; Capacitance Murata
03AC2788
Cap, 100Μf, 6.3V, 20%, X7U, 1210, Reel; Capacitance Murata 03AC2788
CAP, 100µF, 6.3V, 20%, X7U, 1210, REEL; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7U; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, X7U, 1210, REEL; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7U; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata - 55T0303 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata
55T0303
Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata 55T0303
Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X7U, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 100 - F, - 20%, X7U, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM32EE70J107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EE70J107ME15L
Ceramic Capacitors GRM32EE70J107ME15L
CAP CER 100UF 6.3V X7U 1210

CAP CER 100UF 6.3V X7U 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32EE70J107ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32EE70J107ME15L
6.3V 100uF X7U ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X7U ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10534-2-ND 490-10534-6-ND 60-GRM32EE70J107ME15L 8467363 8467363P 919860-GRM32EE70J107ME15L 03AC2788 55T0303 GRM32EE70J107ME15L GRM32EE70J107ME15L
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32EE70J107ME15L Cap, 100Μf, 6.3V, 20%, X7U, 1210, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X7U, 6.3 V, 1210 [3225 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7U Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details