Murata Electronics Ceramic Capacitors GRM32EE70G107ME19K

Description
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM32EE70G107ME19KTR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EE70G107ME19KDKR-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM32EE70G107ME19KCT-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

100µF ±20% 4V Ceramic Capacitor X7U 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 4V Capacitor
60-GRM32EE70G107ME19K
100UF 4V Capacitor 60-GRM32EE70G107ME19K
CAP CER 100UF 4V X7U 1210 Product overview: GRM32EE70G107ME19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70G107ME19 K can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X7U 1210 Product overview: GRM32EE70G107ME19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EE70G107ME19K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM32EE70G107ME19KTR-ND 490-GRM32EE70G107ME19KDKR-ND 60-GRM32EE70G107ME19K
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 4V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details