Murata Electronics Ceramic Capacitors GRM32ED71A476ME15L

Description
47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10533-6-ND
Ceramic Capacitors 490-10533-6-ND
47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10533-2-ND
Ceramic Capacitors 490-10533-2-ND
47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10533-1-ND
Ceramic Capacitors 490-10533-1-ND
47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331232-GRM32ED71A476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331232-GRM32ED71A476ME15L
Capacitors - Ceramic Capacitors 1331232-GRM32ED71A476ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1331232-GRM32ED71A47 6ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7T Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10533-6,490-1053 3-1,490-10533-2 Base Product Number: GRM32ED71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331232-GRM32ED71A476ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7T
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10533-6,490-10533-1,490-10533-2
Base Product Number: GRM32ED71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GRM32ED71A476ME15L
47UF 10V Capacitor 60-GRM32ED71A476ME15L
CAP CER 47UF 10V X7T 1210 Product overview: GRM32ED71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ED71A476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X7T 1210 Product overview: GRM32ED71A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32ED71A476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10533-6-ND 490-10533-2-ND 1331232-GRM32ED71A476ME15L 60-GRM32ED71A476ME15L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 47UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details