Murata Electronics Connectors,Interconnects GRM32ED71A476KE15L

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details