Murata Power Solutions Ceramic Capacitors GRM32EC81C476KE15L

Description
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10531-1-ND
Ceramic Capacitors 490-10531-1-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10531-2-ND
Ceramic Capacitors 490-10531-2-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10531-6-ND
Ceramic Capacitors 490-10531-6-ND
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
60-GRM32EC81C476KE15L
47UF 16V Capacitor 60-GRM32EC81C476KE15L
CAP CER 47UF 16V X6S 1210 Product overview: GRM32EC81C476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81C476KE15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 16V X6S 1210 Product overview: GRM32EC81C476KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81C476KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467369
MLCCs - Multilayer Ceramic Capacitors 8467369
Murata GRM32EC81C476KE15L

Murata GRM32EC81C476KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8467369P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467369P
MLCCs - Multilayer Ceramic Capacitors 8467369P
Murata GRM32EC81C476KE15L

Murata GRM32EC81C476KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706190 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706190
MLCCs - Multilayer Ceramic Capacitors 1706190
Murata GRM32EC81C476KE15L

Murata GRM32EC81C476KE15L

Supplier's Site
Ceramic Capacitors - GRM32EC81C476KE15L - 919859-GRM32EC81C476KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM32EC81C476KE15L
919859-GRM32EC81C476KE15L
Ceramic Capacitors - GRM32EC81C476KE15L 919859-GRM32EC81C476KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919859-GRM32EC81C476 KE15L Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM32EC81C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10531-1, 490-10531-2, 490-10531-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919859-GRM32EC81C476KE15L
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM32EC81C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10531-1, 490-10531-2, 490-10531-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM32EC81C476KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM32EC81C476KE15L
16V 47uF X6S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 47uF X6S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 16 V, 1210 [3225 Metric] Rohs Compliant Murata - 55T0302 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 16 V, 1210 [3225 Metric] Rohs Compliant Murata
55T0302
Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 16 V, 1210 [3225 Metric] Rohs Compliant Murata 55T0302
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 10%, X6S, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
64AJ4437
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 64AJ4437
CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM32EC81C476KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM32EC81C476KE15L
Ceramic Capacitors GRM32EC81C476KE15L
CAP CER 47UF 16V X6S 1210

CAP CER 47UF 16V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10531-1-ND 490-10531-6-ND 60-GRM32EC81C476KE15L 8467369 8467369P 919859-GRM32EC81C476KE15L GRM32EC81C476KE15L 55T0302 64AJ4437 GRM32EC81C476KE15L
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM32EC81C476KE15L Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 47 F, 10%, X6S, 16 V, 1210 [3225 Metric] Rohs Compliant Murata Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers