47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
47µF ±10% 16V Ceramic Capacitor X6S 1210 (3225 Metric)
CAP CER 47UF 16V X6S 1210 Product overview: GRM32EC81C476KE15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM32EC81C476KE15
Murata GRM32EC81C476KE15K
Murata GRM32EC81C476KE15K
Murata GRM32EC81C476KE15K
CAP CER 47UF 16V X6S 1210
CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES
CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES
16V 47uF X6S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16309-6-ND | 490-16309-1-ND | 60-GRM32EC81C476KE15K | 2478167 | GRM32EC81C476KE15K | 92AH5220 | GRM32EC81C476KE15K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 47UF 16V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |